Schneider Electric Specialized 9012GCW1K1

Description
9012G, PRESSURE SWITCH 9012 G, A
Description
9012G, PRESSURE SWITCH 9012 G, A
Datasheet
Datasheet Summary
Powered by GS/AI

The 9012GCW1K1 is an electromechanical pressure switch designed for regulating pressure between two adjustable thresholds, with a range of 20 to 1000 PSIG (137.90 to 6894.76 kPa). It features a maximum pressure rating of 1000 psi and is suitable for use with hydraulic oil, non-corrosive liquids, air, and non-corrosive gases. The switch operates with a snap action mechanism and includes NC-NO, SPDT-DB contacts made of silver nickel. This pressure switch has a local display with a range scale window and allows for external adjustment using a screwdriver. It is constructed from durable materials, including die-cast aluminum alloy for the enclosure and stainless steel for components in contact with fluids. The device is rated for a maximum operating rate of 120 cycles per minute and has a mechanical durability of 3,000,000 cycles. The 9012GCW1K1 is designed to operate in various positions and has a NEMA 4/4X/13 degree of protection, making it suitable for harsh environments. It is compliant with CSA C22.2 No 14, UL 508, and CE standards, ensuring reliability and safety in industrial applications. The product weighs approximately 3 lbs (1.36 kg) and has a warranty period of 18 months.

Datasheet Summary
Powered by GS/AI

The 9012GCW1K1 is an electromechanical pressure switch designed for regulating pressure between two adjustable thresholds, with a range of 20 to 1000 PSIG (137.90 to 6894.76 kPa). It features a maximum pressure rating of 1000 psi and is suitable for use with hydraulic oil, non-corrosive liquids, air, and non-corrosive gases. The switch operates with a snap action mechanism and includes NC-NO, SPDT-DB contacts made of silver nickel. This pressure switch has a local display with a range scale window and allows for external adjustment using a screwdriver. It is constructed from durable materials, including die-cast aluminum alloy for the enclosure and stainless steel for components in contact with fluids. The device is rated for a maximum operating rate of 120 cycles per minute and has a mechanical durability of 3,000,000 cycles. The 9012GCW1K1 is designed to operate in various positions and has a NEMA 4/4X/13 degree of protection, making it suitable for harsh environments. It is compliant with CSA C22.2 No 14, UL 508, and CE standards, ensuring reliability and safety in industrial applications. The product weighs approximately 3 lbs (1.36 kg) and has a warranty period of 18 months.

Suppliers

Company
Product
Description
Supplier Links
Specialized - 9012GCW1K1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
9012GCW1K1
Specialized 9012GCW1K1
9012G, PRESSURE SWITCH 9012 G, A

9012G, PRESSURE SWITCH 9012 G, A

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Uncategorized Products
Product Number 9012GCW1K1
Product Name Specialized
Unlock Full Specs
to access all available technical data

Similar Products

Bronze Wedge -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details
Insulation Meter - PCE-IT413 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Cyanolube - CYL - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details