Schneider Electric Limit Switches 9007MS05S0300

Description
Limit Switches LIMIT SWITCH 240VAC 10A MS
Datasheet
Description
Limit Switches LIMIT SWITCH 240VAC 10A MS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switches - 9007MS05S0300 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Limit Switches
9007MS05S0300
Limit Switches 9007MS05S0300
Limit Switches LIMIT SWITCH 240VAC 10A MS

Limit Switches LIMIT SWITCH 240VAC 10A MS

Buy Now Datasheet
LIMIT SWITCH 240VAC 10AMP MS, Metal Wire Whisker, Omnidirectional - 70060770 - Allied Electronics, Inc.
Fort Worth, TX, USA
LIMIT SWITCH 240VAC 10AMP MS, Metal Wire Whisker, Omnidirectional
70060770
LIMIT SWITCH 240VAC 10AMP MS, Metal Wire Whisker, Omnidirectional 70060770
The 9007 MS/ML limit switches have a full range of styles available, including top push plunger, parallel roller plunger, cross roller plunger, rotary lever and omni directional whisker. Factory pre-wiring with industrial grade cable (type SJTO) eliminates the need to remove the cover to wire the switch. Bottom or side entrance cable connections and bottom or side connectors are available along with a symmetrical design and top mounting holes for easy gang mounting of several switches for multiple switching. The heavy-duty, completely encapsulated miniature MS limit switch includes a Viton® O-ring seal on the plunger that keeps liquids from entering the switch cavity and includes an epoxy compound seal around the electrical cable connections and switch housing. In addition, they are CSA certified, NEMA Type 6P and IP67 rated. The 9007 MS limit switches also incorporate a sealed snap switch offering a 10 A continuous current rating or gold contacts for a low level logic switching. The switches carry the CE mark and are UL listed. Features: Heavy Duty Epoxy Encapsulated with # 18 AWG SJTO Cable Enclosure Ratings: NEMA 1/2/4/6/6P/12/13 (IP67) SPDT 1NC/1NO Form C or Form Z Contacts Maximum Rating: SPDT, 120 VAC 6 A, 240 VAC 3 A Top Mounting Holes (40 mm) For Easy Gang Mounting Product Certification: UL, CSA, CE

The 9007 MS/ML limit switches have a full range of styles available, including top push plunger, parallel roller plunger, cross roller plunger, rotary lever and omni directional whisker. Factory pre-wiring with industrial grade cable (type SJTO) eliminates the need to remove the cover to wire the switch. Bottom or side entrance cable connections and bottom or side connectors are available along with a symmetrical design and top mounting holes for easy gang mounting of several switches for multiple switching.
The heavy-duty, completely encapsulated miniature MS limit switch includes a Viton® O-ring seal on the plunger that keeps liquids from entering the switch cavity and includes an epoxy compound seal around the electrical cable connections and switch housing. In addition, they are CSA certified, NEMA Type 6P and IP67 rated. The 9007 MS limit switches also incorporate a sealed snap switch offering a 10 A continuous current rating or gold contacts for a low level logic switching. The switches carry the CE mark and are UL listed. Features:

  • Heavy Duty Epoxy Encapsulated with # 18 AWG SJTO Cable
  • Enclosure Ratings: NEMA 1/2/4/6/6P/12/13 (IP67)
  • SPDT 1NC/1NO Form C or Form Z Contacts
  • Maximum Rating: SPDT, 120 VAC 6 A, 240 VAC 3 A
  • Top Mounting Holes (40 mm) For Easy Gang Mounting
  • Product Certification: UL, CSA, CE
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Limit Switches Limit Switches
Product Number 9007MS05S0300 70060770
Product Name Limit Switches LIMIT SWITCH 240VAC 10AMP MS, Metal Wire Whisker, Omnidirectional
Switch Type Electromechanical
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Limit Switches (MIL-PRF-8805) - P6 - OTTO Controls
Specs
Device Type Linear Limit Switch
Electrical Life Minimum 25000 (#)
View Details
Position indicator - SASF-S2-B-F-A56 - Festo Corporation
Specs
Device Type Rotary Limit Switch; Linear Limit Switch
Operating Temp -25 to 80 C (-13 to 176 F)
View Details