Schneider Electric LIMIT SWITCH 240VAC 10AMP MS,Metal Parallel Roller Plunger 9007MS02S0300

Description
The 9007 MS/ML limit switches have a full range of styles available, including top push plunger, parallel roller plunger, cross roller plunger, rotary lever and omni directional whisker. Factory pre-wiring with industrial grade cable (type SJTO) eliminates the need to remove the cover to wire the switch. Bottom or side entrance cable connections and bottom or side connectors are available along with a symmetrical design and top mounting holes for easy gang mounting of several switches for multiple switching. The heavy-duty, completely encapsulated miniature MS limit switch includes a Viton® O-ring seal on the plunger that keeps liquids from entering the switch cavity and includes an epoxy compound seal around the electrical cable connections and switch housing. In addition, they are CSA certified, NEMA Type 6P and IP67 rated. The 9007 MS limit switches also incorporate a sealed snap switch offering a 10 A continuous current rating or gold contacts for a low level logic switching. The switches carry the CE mark and are UL listed. Features: Heavy Duty Epoxy Encapsulated with # 18 AWG SJTO Cable Enclosure Ratings: NEMA 1/2/4/6/6P/12/13 (IP67) SPDT 1NC/1NO Form C or Form Z Contacts Maximum Rating: SPDT, 120 VAC 6 A, 240 VAC 3 A Top Mounting Holes (40 mm) For Easy Gang Mounting Product Certification: UL, CSA, CE
Datasheet
Description
The 9007 MS/ML limit switches have a full range of styles available, including top push plunger, parallel roller plunger, cross roller plunger, rotary lever and omni directional whisker. Factory pre-wiring with industrial grade cable (type SJTO) eliminates the need to remove the cover to wire the switch. Bottom or side entrance cable connections and bottom or side connectors are available along with a symmetrical design and top mounting holes for easy gang mounting of several switches for multiple switching. The heavy-duty, completely encapsulated miniature MS limit switch includes a Viton® O-ring seal on the plunger that keeps liquids from entering the switch cavity and includes an epoxy compound seal around the electrical cable connections and switch housing. In addition, they are CSA certified, NEMA Type 6P and IP67 rated. The 9007 MS limit switches also incorporate a sealed snap switch offering a 10 A continuous current rating or gold contacts for a low level logic switching. The switches carry the CE mark and are UL listed. Features: Heavy Duty Epoxy Encapsulated with # 18 AWG SJTO Cable Enclosure Ratings: NEMA 1/2/4/6/6P/12/13 (IP67) SPDT 1NC/1NO Form C or Form Z Contacts Maximum Rating: SPDT, 120 VAC 6 A, 240 VAC 3 A Top Mounting Holes (40 mm) For Easy Gang Mounting Product Certification: UL, CSA, CE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIMIT SWITCH 240VAC 10AMP MS,Metal Parallel Roller Plunger - 70060767 - Allied Electronics, Inc.
Fort Worth, TX, USA
LIMIT SWITCH 240VAC 10AMP MS,Metal Parallel Roller Plunger
70060767
LIMIT SWITCH 240VAC 10AMP MS,Metal Parallel Roller Plunger 70060767
The 9007 MS/ML limit switches have a full range of styles available, including top push plunger, parallel roller plunger, cross roller plunger, rotary lever and omni directional whisker. Factory pre-wiring with industrial grade cable (type SJTO) eliminates the need to remove the cover to wire the switch. Bottom or side entrance cable connections and bottom or side connectors are available along with a symmetrical design and top mounting holes for easy gang mounting of several switches for multiple switching. The heavy-duty, completely encapsulated miniature MS limit switch includes a Viton® O-ring seal on the plunger that keeps liquids from entering the switch cavity and includes an epoxy compound seal around the electrical cable connections and switch housing. In addition, they are CSA certified, NEMA Type 6P and IP67 rated. The 9007 MS limit switches also incorporate a sealed snap switch offering a 10 A continuous current rating or gold contacts for a low level logic switching. The switches carry the CE mark and are UL listed. Features: Heavy Duty Epoxy Encapsulated with # 18 AWG SJTO Cable Enclosure Ratings: NEMA 1/2/4/6/6P/12/13 (IP67) SPDT 1NC/1NO Form C or Form Z Contacts Maximum Rating: SPDT, 120 VAC 6 A, 240 VAC 3 A Top Mounting Holes (40 mm) For Easy Gang Mounting Product Certification: UL, CSA, CE

The 9007 MS/ML limit switches have a full range of styles available, including top push plunger, parallel roller plunger, cross roller plunger, rotary lever and omni directional whisker. Factory pre-wiring with industrial grade cable (type SJTO) eliminates the need to remove the cover to wire the switch. Bottom or side entrance cable connections and bottom or side connectors are available along with a symmetrical design and top mounting holes for easy gang mounting of several switches for multiple switching.
The heavy-duty, completely encapsulated miniature MS limit switch includes a Viton® O-ring seal on the plunger that keeps liquids from entering the switch cavity and includes an epoxy compound seal around the electrical cable connections and switch housing. In addition, they are CSA certified, NEMA Type 6P and IP67 rated. The 9007 MS limit switches also incorporate a sealed snap switch offering a 10 A continuous current rating or gold contacts for a low level logic switching. The switches carry the CE mark and are UL listed. Features:

  • Heavy Duty Epoxy Encapsulated with # 18 AWG SJTO Cable
  • Enclosure Ratings: NEMA 1/2/4/6/6P/12/13 (IP67)
  • SPDT 1NC/1NO Form C or Form Z Contacts
  • Maximum Rating: SPDT, 120 VAC 6 A, 240 VAC 3 A
  • Top Mounting Holes (40 mm) For Easy Gang Mounting
  • Product Certification: UL, CSA, CE
Supplier's Site
Limit Switch, 240Vac, 10A,top Roller Plunger; Limit Switch Actuator Square D By Schneider Electric - 17B1647 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, 240Vac, 10A,top Roller Plunger; Limit Switch Actuator Square D By Schneider Electric
17B1647
Limit Switch, 240Vac, 10A,top Roller Plunger; Limit Switch Actuator Square D By Schneider Electric 17B1647
LIMIT SWITCH, 240VAC, 10A,TOP ROLLER PLUNGER; Limit Switch Actuator:Roller Plunger; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Operating Force Max:80ozf; Product Range:- RoHS Compliant: Yes

LIMIT SWITCH, 240VAC, 10A,TOP ROLLER PLUNGER; Limit Switch Actuator:Roller Plunger; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Operating Force Max:80ozf; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Limit Switches - 9007MS02S0300 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Limit Switches
9007MS02S0300
Limit Switches 9007MS02S0300
Limit Switches LIMIT SWITCH 240VAC 10A MS

Limit Switches LIMIT SWITCH 240VAC 10A MS

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Linear Limit Switches Limit Switches Limit Switches
Product Number 70060767 17B1647 9007MS02S0300
Product Name LIMIT SWITCH 240VAC 10AMP MS,Metal Parallel Roller Plunger Limit Switch, 240Vac, 10A,top Roller Plunger; Limit Switch Actuator Square D By Schneider Electric Limit Switches
Linear Actuator Types Pushbutton or Plunger
Connections Integral Cable
Maximum Current Rating 6 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switches - 2695444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Linear Actuator Types Roller Lever / Leaf; Roller Lever
View Details
Sealed Limit Switches (MIL-PRF-8805) - P6 - OTTO Controls
Specs
Linear Actuator Types Pushbutton or Plunger; Push Roller; Standard Lever / Leaf; Roller Lever / Leaf
Electrical Life Minimum 25000 (#)
View Details
Limit Switches - 480-3202-ND - DigiKey
Honeywell Sensing & IoT
Specs
Contact Type Momentary Contact
Switch Configuration Single Pole, Double Throw (SPDT); SPDT
Connections "Quick Connect - 0.187"" (4.7mm)"
View Details
3 suppliers