LIMIT SW, SIDE ROTARY, DPDT-DB, 6A, 120V; Limit Switch Actuator:Side Rotary; Contact Configuration:DPDT-D
Limit Switches LIMIT SWITCH 600V 10AMP C +OPTIONS
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | 17B1351 | 9007CR61B2 |
| Product Name | Limit Sw, Side Rotary, Dpdt-Db, 6A, 120V; Limit Switch Actuator Square D By Schneider Electric | Limit Switches |
| Switch Configuration | Double Pole, Double Throw (DPDT); DPDT-DB |