Flexible: With five bodies, 20 heads and more than 200 lever styles the 9007 C heavy-duty limit switches are easy to install, versatile and offer a wide range of options including a complete choice of enclosures to meet virtually any application. Simple: The modularity of the 9007 C makes maintenance a breeze with variable components, plug-in body styles and over 80 modifications and options available to meet specific application needs. Rugged: These heavy-duty switches can be applied with confidence that they will withstand the harshest environments. They feature the largest diameter shaft in the industry, with a Viton Quadring shaft seal to ensure positive head and shaft sealing that is dust and water tight. Enclosure ratings are IP67 NEMA 6P, 13 and 4. Options are available to completely seal the conduit entry and wiring to the contact block. The standard 9007 C heavy-duty limit switch is NEMA A600, 600V, 10A continuous and is UL listed, CSA certified, and CE marked. An available option in the 9007 C52, C54 and CR53 limit switches is a slow make-slow break direct opening N/C contact. This contact meets the requirement for positive opening per IEC 947-5-1. These switches also meet the IEC 947-5-1 requirements for positive opening N/C contacts.
Specifications
LIMIT SWITCH, ROTARY LEVER ARM, DPDT; Limit Switch Actuator:Lever Arm; Contact Configuration:4PST-2
Limit Switches LIMIT SWITCH 600V 10AMP C +OPTIONS
LIMIT SWITCH, 9007C SERIES, FULL BODY, SNAP ACTION, 10 AMP, 600 V AC, 2 NO / 2 NC, HEAVY DUTY, PLUG-IN, ROTARY LEVEL ARM HEAD, 2 POLE. FREE 2 YEAR RADWELL WARRANTY
| Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Limit Switches | Rotary Limit Switches |
| Product Number | 70060505 | 17B1475 | 9007C68T10 | 57395091 |
| Product Name | Limit Switch, Hvy Duty, Rotary, Std Pre-Travel, CW/CCW Oper, 2NO-2NC, 10A, 600V | Limit Switch, Rotary Lever Arm, Dpdt; Limit Switch Actuator Square D By Schneider Electric | Limit Switches | Limit Switch |
| Switch Configuration | Single Pole, Double Throw (SPDT) | Double Pole, Single Throw (DPST); 4PST-2NO, DPST-NC | ||
| Actuator Type | Standard Roller | |||
| Connections | Screw Terminal | |||
| Maximum Current Rating | 10 amps | 10 amps | 10 amps | |
| Maximum AC Voltage Rating | 600 volts | 600 volts |