SWITCH, LIMIT, 6A, 600VAC, ROTARY; Limit Switch Actuator:Rotary; Contact Configuration:-; Contact Current AC Max:6A; Contact Voltage AC Max:600V; Operating Force Max:-; Product Range:-; Contact Current DC Max:550mA RoHS Compliant: Yes
Limit Switches LIMIT SWITCH 600V 10AMP C +OPTIONS
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | 17B1470 | 9007C66B2 |
| Product Name | Switch, Limit, 6A, 600Vac, Rotary; Limit Switch Actuator Square D By Schneider Electric | Limit Switches |
| Maximum Current Rating | 6 amps |