Schneider Electric Limit Switches 9007C54F

Description
Limit Switches LIMIT SWITCH 600V 10AMP C +OPTIONS
Datasheet
Description
Limit Switches LIMIT SWITCH 600V 10AMP C +OPTIONS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switches - 9007C54F - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Limit Switches
9007C54F
Limit Switches 9007C54F
Limit Switches LIMIT SWITCH 600V 10AMP C +OPTIONS

Limit Switches LIMIT SWITCH 600V 10AMP C +OPTIONS

Buy Now Datasheet
Limit Switch, Heavy Duty, Vert. Roller,Side Plunger, Snap Action 1NO-1NC,10A - 70060497 - Allied Electronics, Inc.
Fort Worth, TX, USA
Limit Switch, Heavy Duty, Vert. Roller,Side Plunger, Snap Action 1NO-1NC,10A
70060497
Limit Switch, Heavy Duty, Vert. Roller,Side Plunger, Snap Action 1NO-1NC,10A 70060497
Flexible: With five bodies, 20 heads and more than 200 lever styles the 9007 C heavy-duty limit switches are easy to install, versatile and offer a wide range of options including a complete choice of enclosures to meet virtually any application. Simple: The modularity of the 9007 C makes maintenance a breeze with variable components, plug-in body styles and over 80 modifications and options available to meet specific application needs. Rugged: These heavy-duty switches can be applied with confidence that they will withstand the harshest environments. They feature the largest diameter shaft in the industry, with a Viton Quadring shaft seal to ensure positive head and shaft sealing that is dust and water tight. Enclosure ratings are IP67 NEMA 6P, 13 and 4. Options are available to completely seal the conduit entry and wiring to the contact block. The standard 9007 C heavy-duty limit switch is NEMA A600, 600V, 10A continuous and is UL listed, CSA certified, and CE marked. An available option in the 9007 C52, C54 and CR53 limit switches is a slow make-slow break direct opening N/C contact. This contact meets the requirement for positive opening per IEC 947-5-1. These switches also meet the IEC 947-5-1 requirements for positive opening N/C contacts. Specifications Actuation CW and CCW Maximum Voltage Rating 600 V Ampere Rating 10 A Contact Rating NEMA A600/Q600 Body Type Standard Plug-In Approvals UL Listed File Number E42259 CCN NKCR - CSA Certified File Number LR25490 Class 3211-03 - CE Marked Contact Material Silver Alloy Contact Operation Snap Action Terminal Type Screw Clamp Enclosure Rating NEMA 1/2/4/6/6P/12/13 Applications Process Machinery Machine Tools Plastic, Rubber, Molding Printing Textile Pulp, Paper, Wood

Flexible: With five bodies, 20 heads and more than 200 lever styles the 9007 C heavy-duty limit switches are easy to install, versatile and offer a wide range of options including a complete choice of enclosures to meet virtually any application. Simple: The modularity of the 9007 C makes maintenance a breeze with variable components, plug-in body styles and over 80 modifications and options available to meet specific application needs. Rugged: These heavy-duty switches can be applied with confidence that they will withstand the harshest environments. They feature the largest diameter shaft in the industry, with a Viton Quadring shaft seal to ensure positive head and shaft sealing that is dust and water tight. Enclosure ratings are IP67 NEMA 6P, 13 and 4. Options are available to completely seal the conduit entry and wiring to the contact block. The standard 9007 C heavy-duty limit switch is NEMA A600, 600V, 10A continuous and is UL listed, CSA certified, and CE marked. An available option in the 9007 C52, C54 and CR53 limit switches is a slow make-slow break direct opening N/C contact. This contact meets the requirement for positive opening per IEC 947-5-1. These switches also meet the IEC 947-5-1 requirements for positive opening N/C contacts.
Specifications

  • Actuation CW and CCW
  • Maximum Voltage Rating 600 V
  • Ampere Rating 10 A
  • Contact Rating NEMA A600/Q600
  • Body Type Standard Plug-In
  • Approvals UL Listed File Number E42259 CCN NKCR - CSA Certified File Number LR25490 Class 3211-03 - CE Marked
  • Contact Material Silver Alloy
  • Contact Operation Snap Action
  • Terminal Type Screw Clamp
  • Enclosure Rating NEMA 1/2/4/6/6P/12/13
    Applications
  • Process Machinery
  • Machine Tools
  • Plastic, Rubber, Molding
  • Printing
  • Textile
  • Pulp, Paper, Wood
Supplier's Site
Limit Switch, Side Roller Plunger, Spdt; Limit Switch Actuator Square D By Schneider Electric - 17B1427 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Side Roller Plunger, Spdt; Limit Switch Actuator Square D By Schneider Electric
17B1427
Limit Switch, Side Roller Plunger, Spdt; Limit Switch Actuator Square D By Schneider Electric 17B1427
LIMIT SWITCH, SIDE ROLLER PLUNGER, SPDT; Limit Switch Actuator:Side Roller Plunger; Contact Configuration:SPDT-1 NO, SPDT-NC; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Operating Force Max:4lbf; Product Range:- RoHS Compliant: Yes

LIMIT SWITCH, SIDE ROLLER PLUNGER, SPDT; Limit Switch Actuator:Side Roller Plunger; Contact Configuration:SPDT-1NO, SPDT-NC; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Operating Force Max:4lbf; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Limit Switches Linear Limit Switches Limit Switches
Product Number 9007C54F 70060497 17B1427
Product Name Limit Switches Limit Switch, Heavy Duty, Vert. Roller,Side Plunger, Snap Action 1NO-1NC,10A Limit Switch, Side Roller Plunger, Spdt; Limit Switch Actuator Square D By Schneider Electric
Switch Type Electromechanical
Switch Configuration Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT-1NO, SPDT-NC
Linear Actuator Types Pushbutton or Plunger
Connections Screw Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switches - 9026925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration Double Pole, Single Throw (DPST); 1 NO/1 NC
Linear Actuator Types Pushbutton or Plunger; Plunger
View Details
Subminiature Sealed Double Pole Limit Switches - P6-3 - OTTO Controls
Specs
Switch Configuration Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT)
Linear Actuator Types Pushbutton or Plunger; Standard Lever / Leaf; Roller Lever / Leaf
Connections Integral Cable; Solder Terminal
View Details
Liquid Resistant Thinswitch - T222LR - DME Company
Specs
Switch Type Solid State
Switch Configuration Single Pole, Double Throw (SPDT)
Connections Screw Terminal
View Details