Schneider Electric, Ltd. Proximity Switch 9006-PBF111N

Description
PROXIMITY SWITCH, 200MA, 12-24VDC, CLASS 9006. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, 200MA, 12-24VDC, CLASS 9006. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 57394813 - Radwell International
Willingboro, NJ, United States
Proximity Switch
57394813
Proximity Switch 57394813
PROXIMITY SWITCH, 200MA, 12-24VDC, CLASS 9006. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, 200MA, 12-24VDC, CLASS 9006. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 57394813
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1150LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Controller with Current Output - optoCONTROL CLS1000-AI-PNP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details