Schneider Electric Selector Switch, 12A, 300Vac; No. Of Switch Positions Square D By Schneider Electric 9003K2E0284US

Description
SELECTOR SWITCH, 12A, 300VAC; No. of Switch Positions:-; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:12A; Contact Voltage AC Max:300V; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:
Datasheet
Description
SELECTOR SWITCH, 12A, 300VAC; No. of Switch Positions:-; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:12A; Contact Voltage AC Max:300V; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switch, 12A, 300Vac; No. Of Switch Positions Square D By Schneider Electric - 72K5451 - Newark, An Avnet Company
Chicago, IL, United States
Selector Switch, 12A, 300Vac; No. Of Switch Positions Square D By Schneider Electric
72K5451
Selector Switch, 12A, 300Vac; No. Of Switch Positions Square D By Schneider Electric 72K5451
SELECTOR SWITCH, 12A, 300VAC; No. of Switch Positions:-; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:12A; Contact Voltage AC Max:300V; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:

SELECTOR SWITCH, 12A, 300VAC; No. of Switch Positions:-; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:12A; Contact Voltage AC Max:300V; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
9003K2E0284US
Rotary Switches 9003K2E0284US
Rotary Switches CAM SWITCH 300VAC 12AMP TYPE-K

Rotary Switches CAM SWITCH 300VAC 12AMP TYPE-K

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 72K5451 9003K2E0284US
Product Name Selector Switch, 12A, 300Vac; No. Of Switch Positions Square D By Schneider Electric Rotary Switches
Current Rating 12.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin SMT DIP Rotary - FR02KR16P-R - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type Gull Wing
View Details
2 suppliers
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details