SWITCH SELECTOR 12A 300V
Rotary Switches CAM SWITCH 300VAC 12AMP TYPE-K
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 4008-9003K2E005NA-ND | 9003K2E005NA |
| Product Name | Selector Switches | Rotary Switches |
| Terminal Type | Screw Terminals |