Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTOR BASES AND COVERS
SCHNEIDER ELECTRIC
9001T8U -- CAPS
Schneider Electric
Caps
9001T8U
Description
30MM UNIVERSAL INSERTS 7 COLORS
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
30MM UNIVERSAL INSERTS 7 COLORS
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Caps
4008-9001T8U-ND
Caps
4008-9001T8U-ND
30MM UNIVERSAL INSERTS 7 COLORS
30MM UNIVERSAL INSERTS 7 COLORS
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connector Bases and Covers
Product Number
4008-9001T8U-ND
Product Name
Caps
Type
Cap
Unlock Full Specs
to access all available technical data
Similar Products
Harwin Plc
2+4 Pos. Cable Metal Backshell Kit for Gecko-MT, no Screw-Lok
G125-96400-02-04-00
Specs
Type
Cap
Material
Aluminum; Aluminium Alloy
Width
0.9665 inch (24.55 mm)
View Details
Anderson Power Products
SK9P-095 | High Power SPEC Pak ® Plug Cover Kit
SK9P-095
Specs
Type
Cap
View Details
WAGO
WAGO End Plates
270-321
View Details
RS Components, Ltd.
D Sub Backshells
2857305
Specs
Shape / Application
Rectangular
Material
Thermoplastic
View Details