INCANDSCNT INDICATOR, 1.18", BA9S, 120V; Lamp Base Type:BA9s; Mounting Hole Dia:1.18"; Current Rating:-; Supply Voltage:120V; Lens Shape:-; Product Range:Harmony 9001SK Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 34M1516 |
| Product Name | Incandscnt Indicator, 1.18, Ba9S, 120V; Lamp Base Type Square D By Schneider Electric |
| Diameter | 29.97 mm (1.18 inch) |