Schneider Electric Rotary Switches 9001SKS88

Description
Rotary Switches 30MM SLCTR SWTCH 4 POSITION
Datasheet
Description
Rotary Switches 30MM SLCTR SWTCH 4 POSITION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
9001SKS88
Rotary Switches 9001SKS88
Rotary Switches 30MM SLCTR SWTCH 4 POSITION

Rotary Switches 30MM SLCTR SWTCH 4 POSITION

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 9001SKS88
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details
Rotary Switches - 2242293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 16
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details