Schneider Electric Rotary Switches 9001SKS47B

Description
Rotary Switches SLCTR SWTCH OPRATR 30MM SK
Datasheet
Description
Rotary Switches SLCTR SWTCH OPRATR 30MM SK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
9001SKS47B
Rotary Switches 9001SKS47B
Rotary Switches SLCTR SWTCH OPRATR 30MM SK

Rotary Switches SLCTR SWTCH OPRATR 30MM SK

Buy Now Datasheet
Selector Switch - 57393876 - Radwell International
Willingboro, NJ, United States
Selector Switch
57393876
Selector Switch 57393876
SELECTOR SWITCH OPERATOR, MAINTAINED/ MAINTAINED/MAINTAINE D, NON-ILLUMINATED, G CAM, 3POSITION, 30MM SK. FREE 2 YEAR RADWELL WARRANTY

SELECTOR SWITCH OPERATOR, MAINTAINED/ MAINTAINED/MAINTAINED, NON-ILLUMINATED, G CAM, 3POSITION, 30MM SK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Radwell International
Product Category Rotary Switches Rotary Switches
Product Number 9001SKS47B 57393876
Product Name Rotary Switches Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
High Security Keylock - CKL12BTW01-036 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Switch, Rotary, Dip, 10Ma, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 23R8488 - Newark, An Avnet Company
Specs
AC Voltage Rating 20 volts
Positions per Pole 16 Position
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details