SWITCH SELECTOR 3POS DPDT
SELECTOR SWITCH 600VAC 10A 30MM SK. FREE 2 YEAR RADWELL WARRANTY
Rotary Switches SLCTR SWTCH 600VAC 10A 30MM SK
| DigiKey | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 4008-9001SKS401BH2-ND | 57393611 | 9001SKS401BH2 |
| Product Name | Selector Switches | Selector Switch | Rotary Switches |
| Terminal Type | Screw Terminals |