Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROTARY SWITCHES
SCHNEIDER ELECTRIC
9001SKS12FBH1 -- ROTARY SWITCHES
Schneider Electric
Rotary Switches
9001SKS12FBH1
Description
Rotary Switches SLCTR SWTCH 600VAC 10A 30MM SK
Datasheet
Description
Rotary Switches SLCTR SWTCH 600VAC 10A 30MM SK
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Rotary Switches
9001SKS12FBH1
Rotary Switches
9001SKS12FBH1
Rotary Switches SLCTR SWTCH 600VAC 10A 30MM SK
Rotary Switches SLCTR SWTCH 600VAC 10A 30MM SK
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Rotary Switches
Product Number
9001SKS12FBH1
Product Name
Rotary Switches
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Switch, Rotary, 2A, 115V; No. Of Switch Positions Alcoswitch Te Connectivity
436028-1
Specs
Current Rating
2.0 amps
AC Voltage Rating
115 volts
Angle of Throw
15 degrees
View Details
SCHURTER Inc
Voltage selector switch, 6 stages, serie-parallel, panel mounting
SWZ1 (Frontpl)
Specs
Initial Contact Resistance
10 milliohms
Terminal Type
Solder Terminals
Features
Has CE Certification; Has CSA Certification; Is UL listed
View Details
RS Components, Ltd.
Selector Switch Heads
1881159
Specs
Angle of Throw
30 degrees
Positions per Pole
2
Features
DustProof; Weather resistant or waterproof
View Details
Schmersal Inc.
N program - NWSE - Step switch - NWSE5K
Specs
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
5
Operating Temperature
32 to 167 F (0 to 75 C)
View Details