Schneider Electric Lamp, Indicator, Incandescent, Red; Lamp Base Type Square D By Schneider Electric 9001SKP1R31

Description
LAMP, INDICATOR, INCANDESCENT, RED; Lamp Base Type:Screw; Mounting Hole Dia:30mm; Current Rating:-; Supply Voltage:120V; Lens Shape:-; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, INCANDESCENT, RED; Lamp Base Type:Screw; Mounting Hole Dia:30mm; Current Rating:-; Supply Voltage:120V; Lens Shape:-; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Incandescent, Red; Lamp Base Type Square D By Schneider Electric - 17B377 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Incandescent, Red; Lamp Base Type Square D By Schneider Electric
17B377
Lamp, Indicator, Incandescent, Red; Lamp Base Type Square D By Schneider Electric 17B377
LAMP, INDICATOR, INCANDESCENT, RED; Lamp Base Type:Screw; Mounting Hole Dia:30mm; Current Rating:-; Supply Voltage:120V; Lens Shape:-; Product Range:-; Colour:Red RoHS Compliant: Yes

LAMP, INDICATOR, INCANDESCENT, RED; Lamp Base Type:Screw; Mounting Hole Dia:30mm; Current Rating:-; Supply Voltage:120V; Lens Shape:-; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 17B377
Product Name Lamp, Indicator, Incandescent, Red; Lamp Base Type Square D By Schneider Electric
Diameter 30 mm (1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 4758988 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 32820660 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Special Purpose Incandescent Lamp - 10S6/10DC-24PK-230 - GE Lighting
Specs
Base Type Double Contact Bayonet
Filament Type C-7A
Lamp Power 10 watts
View Details
Lamp - FT2403F - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 3 watts
Rated Average Life 7000 hours
View Details