INCANDESCENT INDICATOR, 1.18", 120V; Lamp Base Type:-; Mounting Hole Dia:1.18"; Current Rating:-; Supply Voltage:120V; Lens Shape:-; Product Range:Harmony 9001K Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 81C4850 |
| Product Name | Incandescent Indicator, 1.18, 120V; Lamp Base Type Schneider Electric |
| Diameter | 29.97 mm (1.18 inch) |