INCAN PNL IND FRESNEL 30MM
Industrial Panel Mount Indicators / Switch Indicators 30mm PTT PILOTLIGHT 24-28Vac/dc
PILOT LIGHT, HARMONY 9001K, BEZEL MATERIAL: CHROMIUM PLATED METAL, 30MM PTT PILOT LIGHT, 24-28VAC/DC, LENS TYPE: FRESNEL PLASTIC, CAP COLOR: RED, PUSH-TO-TEST, LIGHT BLOCK SUPPLY: FULL VOLTAGE 24 V, FULL VOLTAGE 28 V. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 4008-9001KT35R31-ND | 9001KT35R31 | 57371200 |
| Product Name | Panel Indicators, Pilot Lights | Industrial Panel Mount Indicators / Switch Indicators | Pilot Light |
| Lamp Type | Incandescent Lamps | LED Lamps |