SELECTOR SWITCH, 600VAC 10A 30MM T-K. FREE 2 YEAR RADWELL WARRANTY
Keylock Switches SELECTOR SWITCH 600VAC 10A 30MM T-K
| Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 57362594 | 9001KS53K5H2 |
| Product Name | Selector Switch | Keylock Switches |
| Actuator Type | Keylock |