SWITCH SELECTOR 3POS DPDT
Rotary Switches SELECTOR SWITCH 600VAC 10A 30MM T-K
ROTARY SWITCH, 4 POLE, 3POS; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:Harmony Series; Illumination:Non Illuminated RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 4008-9001KS53FBH2-ND | 9001KS53FBH2 | 16B9592 |
| Product Name | Selector Switches | Rotary Switches | Rotary Switch, 4 Pole, 3Pos; No. Of Switch Positions Schneider Electric |
| Terminal Type | Screw Terminals |