Schneider Electric Selector Switch 9001KS52B

Description
SWITCH, 30MM SELECTOR SWITCH, 3 POSITION, PUSH BUTTON, TYPE K,B CAM, BLACK KNOB, SPRING RETURN BOTH SIDES TO CENTER. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
SWITCH, 30MM SELECTOR SWITCH, 3 POSITION, PUSH BUTTON, TYPE K,B CAM, BLACK KNOB, SPRING RETURN BOTH SIDES TO CENTER. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 57365164 - Radwell International
Willingboro, NJ, United States
Selector Switch
57365164
Selector Switch 57365164
SWITCH, 30MM SELECTOR SWITCH, 3 POSITION, PUSH BUTTON, TYPE K,B CAM, BLACK KNOB, SPRING RETURN BOTH SIDES TO CENTER. FREE 2 YEAR RADWELL WARRANTY

SWITCH, 30MM SELECTOR SWITCH, 3 POSITION, PUSH BUTTON, TYPE K,B CAM, BLACK KNOB, SPRING RETURN BOTH SIDES TO CENTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Keylock Switches
9001KS52B
Keylock Switches 9001KS52B
Keylock Switches 30MM SELECTOR SWITCH 3 POSITION

Keylock Switches 30MM SELECTOR SWITCH 3 POSITION

Buy Now Datasheet

Technical Specifications

  Radwell International VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 57365164 9001KS52B
Product Name Selector Switch Keylock Switches
Actuator Type Knobbed Shaft Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switch Heads - 2383912 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Trapped Key Interlock - 440T-MRKSE11LH - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details