Schneider Electric Keylock Switches 9001KS47B

Description
Keylock Switches SELECTOR SWITCH OPERATOR 30MM T-K
Datasheet
Description
Keylock Switches SELECTOR SWITCH OPERATOR 30MM T-K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Keylock Switches
9001KS47B
Keylock Switches 9001KS47B
Keylock Switches SELECTOR SWITCH OPERATOR 30MM T-K

Keylock Switches SELECTOR SWITCH OPERATOR 30MM T-K

Buy Now Datasheet
Selector Switch - 57365043 - Radwell International
Willingboro, NJ, United States
Selector Switch
57365043
Selector Switch 57365043
SELECTOR SWITCH OPERATOR 30MM T-K. FREE 2 YEAR RADWELL WARRANTY

SELECTOR SWITCH OPERATOR 30MM T-K. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Radwell International
Product Category Rotary Switches Rotary Switches
Product Number 9001KS47B 57365043
Product Name Keylock Switches Selector Switch
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
High Security Keylock - CKL12BTW01-003 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Rotary Switches - 1758811 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers