Schneider Electric Keylock Switches 9001KS401B

Description
Keylock Switches SELECTOR SWITCH OPERATOR 30MM T-K
Datasheet
Description
Keylock Switches SELECTOR SWITCH OPERATOR 30MM T-K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Keylock Switches
9001KS401B
Keylock Switches 9001KS401B
Keylock Switches SELECTOR SWITCH OPERATOR 30MM T-K

Keylock Switches SELECTOR SWITCH OPERATOR 30MM T-K

Buy Now Datasheet
Selector Switch - 57367747 - Radwell International
Willingboro, NJ, United States
Selector Switch
57367747
Selector Switch 57367747
30MM MOUNT HOLE, 3 POSITION, KNOB AND PUSHBUTTON OPERATED, SELECTOR SWITCH ONLY BLACK, MAINTAINED (MA), WITHOUT CONTACT BLOCKS, WEATHERPROOF AND DUST AND OIL RESISTANT. FREE 2 YEAR RADWELL WARRANTY

30MM MOUNT HOLE, 3 POSITION, KNOB AND PUSHBUTTON OPERATED, SELECTOR SWITCH ONLY BLACK, MAINTAINED (MA), WITHOUT CONTACT BLOCKS, WEATHERPROOF AND DUST AND OIL RESISTANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Radwell International
Product Category Rotary Switches Rotary Switches
Product Number 9001KS401B 57367747
Product Name Keylock Switches Selector Switch
Actuator Type Keylock Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
 - 194L-C40-3754 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details