Schneider Electric Keylock Switches 9001KS401

Description
Keylock Switches SELECTOR SWITCH OPERATOR 30MM T-K
Datasheet
Description
Keylock Switches SELECTOR SWITCH OPERATOR 30MM T-K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Keylock Switches
9001KS401
Keylock Switches 9001KS401
Keylock Switches SELECTOR SWITCH OPERATOR 30MM T-K

Keylock Switches SELECTOR SWITCH OPERATOR 30MM T-K

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 9001KS401
Product Name Keylock Switches
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
 - 194L-C32-3754 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details