The 9001KS11FB is a stay-put selector switch with a 30 mm mounting diameter, designed for control applications up to 600 VAC and 10 A. It features a black long handle, octagonal signaling head, and two positions at 90°, with no contact block included. The switch meets IP66 and NEMA 1, 2, 3, 3R, 4, 12, and 13 protection ratings, operates from -25°C to 70°C, and withstands 500,000 mechanical cycles. It is certified to UL 508, EN/IEC 60947-1, EN/IEC 60947-5-1, and IEC 60068-2-6/2-27 for vibration and shock. The unit is RoHS compliant and has a 18-month warranty.
SELECTOR SWITCH 600VAC 10AMP 30MM TYPE K+OPTIONS ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 16B9480 |
| Product Name | Selector Switch 600Vac 10Amp 30Mm Type K+Options Rohs Compliant Schneider Electric |
| Approvals | RoHS |