Schneider Electric Pushbutton 600Vac 10A 30Mm Type K Schneider Electric 9001KR4RH6

Description
PUSHBUTTON 600VAC 10A 30MM TYPE K
Description
PUSHBUTTON 600VAC 10A 30MM TYPE K
Datasheet
Datasheet Summary
Powered by GS/AI

The 9001KR4RH6 is a complete non-illuminated mushroom head push-button for use in control circuits, featuring a 35 mm red plastic operator with a chromium-plated metal bezel and screw clamp terminals. It mounts in a 30 mm diameter panel cut-out and has a single normally closed contact with slow-break operation and positive opening conforming to IEC 60947-5-2. Rated for 10 A nominal current, it handles up to 600 V AC and 125 V DC, with an Ith of 10 A and a mechanical durability of 5,000,000 cycles. The device is rated IP66 and complies with NEMA 1, 2, 3, 3R, 4, 6, and 12, operating from -25 °C to 70 °C. It meets EN/IEC 60947-5-1, UL 508, and is RoHS compliant since 0921.

Datasheet Summary
Powered by GS/AI

The 9001KR4RH6 is a complete non-illuminated mushroom head push-button for use in control circuits, featuring a 35 mm red plastic operator with a chromium-plated metal bezel and screw clamp terminals. It mounts in a 30 mm diameter panel cut-out and has a single normally closed contact with slow-break operation and positive opening conforming to IEC 60947-5-2. Rated for 10 A nominal current, it handles up to 600 V AC and 125 V DC, with an Ith of 10 A and a mechanical durability of 5,000,000 cycles. The device is rated IP66 and complies with NEMA 1, 2, 3, 3R, 4, 6, and 12, operating from -25 °C to 70 °C. It meets EN/IEC 60947-5-1, UL 508, and is RoHS compliant since 0921.

Suppliers

Company
Product
Description
Supplier Links
Pushbutton 600Vac 10A 30Mm Type K Schneider Electric - 50F4642 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton 600Vac 10A 30Mm Type K Schneider Electric
50F4642
Pushbutton 600Vac 10A 30Mm Type K Schneider Electric 50F4642
PUSHBUTTON 600VAC 10A 30MM TYPE K

PUSHBUTTON 600VAC 10A 30MM TYPE K

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 50F4642
Product Name Pushbutton 600Vac 10A 30Mm Type K Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Basic relay - 857-154 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers