LAMP, INDICATOR, INCANDESCENT, GREEN; Lamp Base Type:Screw; Mounting Hole Dia:30mm; Current Rating:-; Supply Voltage:28V; Lens Shape:-; Product Range:-; Colour:Green RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 14C7457 |
| Product Name | Lamp, Indicator, Incandescent, Green; Lamp Base Type Schneider Electric |
| Diameter | 30 mm (1.18 inch) |