LAMP, INDICATOR, INCANDESCENT; Lamp Base Type:-; Mounting Hole Dia:30mm; Current Rating:-; Supply Voltage:120V; Lens Shape:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 16F4059 |
| Product Name | Lamp, Indicator, Incandescent; Lamp Base Type Schneider Electric |
| Diameter | 30 mm (1.18 inch) |