Schneider Electric, Ltd. Pushbutton 9001K3L38GH5

Description
PUSHBUTTON, 600 VAC, 10 AMP, 30 MM, TYPE K, 9001K SERIES. FREE 2 YEAR RADWELL WARRANTY
Description
PUSHBUTTON, 600 VAC, 10 AMP, 30 MM, TYPE K, 9001K SERIES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 57333787 - Radwell International
Willingboro, NJ, United States
Pushbutton
57333787
Pushbutton 57333787
PUSHBUTTON, 600 VAC, 10 AMP, 30 MM, TYPE K, 9001K SERIES. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, 600 VAC, 10 AMP, 30 MM, TYPE K, 9001K SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pushbutton Switches
Product Number 57333787
Product Name Pushbutton
Max Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165-TAM-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Micro switches - M 697 - M 697-11-1-8R-I-U180 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details