Schneider Electric Potentiometer; No. Of Switch Positions Schneider Electric 9001K2108

Description
POTENTIOMETER; No. of Switch Positions:-; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:9001 Series; Illumination:Non Illuminated; Contact Current DC Max:-; No. of Gangs:1 RoHS Compliant: Yes
Datasheet
Description
POTENTIOMETER; No. of Switch Positions:-; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:9001 Series; Illumination:Non Illuminated; Contact Current DC Max:-; No. of Gangs:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer; No. Of Switch Positions Schneider Electric - 17B179 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer; No. Of Switch Positions Schneider Electric
17B179
Potentiometer; No. Of Switch Positions Schneider Electric 17B179
POTENTIOMETER; No. of Switch Positions:-; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:9001 Series; Illumination:Non Illuminated; Contact Current DC Max:-; No. of Gangs:1 RoHS Compliant: Yes

POTENTIOMETER; No. of Switch Positions:-; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:9001 Series; Illumination:Non Illuminated; Contact Current DC Max:-; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 17B179
Product Name Potentiometer; No. Of Switch Positions Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - EST21S1 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details
Rotary Switches - 327585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 6
Terminal Type Solder Terminals; Solder
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details