Schneider Electric No. Of Switch Positions Schneider Electric 9001K2105

Description
No. of Switch Positions:-; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:9001 Series; Illumination:Non Illuminated; Contact Current DC Max:-; Contact Voltage DC Max:- RoHS Compliant: Yes
Datasheet
Description
No. of Switch Positions:-; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:9001 Series; Illumination:Non Illuminated; Contact Current DC Max:-; Contact Voltage DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Switch Positions Schneider Electric - 17B176 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Switch Positions Schneider Electric
17B176
No. Of Switch Positions Schneider Electric 17B176
No. of Switch Positions:-; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:9001 Series; Illumination:Non Illuminated; Contact Current DC Max:-; Contact Voltage DC Max:- RoHS Compliant: Yes

No. of Switch Positions:-; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:9001 Series; Illumination:Non Illuminated; Contact Current DC Max:-; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 17B176
Product Name No. Of Switch Positions Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin DIP Rotary - FR01FR16H-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type PC Pin
View Details
3 suppliers
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details