Schneider Electric Pushbutton Switch; Product Range Schneider Electric 9001AL2

Description
PUSHBUTTON SWITCH; Product Range:Harmony 9001K Series; Panel Cutout Diameter:30mm; Contact Configuration:-; Switch Operation:-; Switch Mounting:Panel Mount; Switch Terminals:Screw; Illumination Color:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH; Product Range:Harmony 9001K Series; Panel Cutout Diameter:30mm; Contact Configuration:-; Switch Operation:-; Switch Mounting:Panel Mount; Switch Terminals:Screw; Illumination Color:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch; Product Range Schneider Electric - 16B8211 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch; Product Range Schneider Electric
16B8211
Pushbutton Switch; Product Range Schneider Electric 16B8211
PUSHBUTTON SWITCH; Product Range:Harmony 9001K Series; Panel Cutout Diameter:30mm; Contact Configuration:-; Switch Operation:-; Switch Mounting:Panel Mount; Switch Terminals:Screw; Illumination Color:Non Illuminated RoHS Compliant: Yes

PUSHBUTTON SWITCH; Product Range:Harmony 9001K Series; Panel Cutout Diameter:30mm; Contact Configuration:-; Switch Operation:-; Switch Mounting:Panel Mount; Switch Terminals:Screw; Illumination Color:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switches - 9001AL2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
9001AL2
Pushbutton Switches 9001AL2
Pushbutton Switches PUSHBUTTON

Pushbutton Switches PUSHBUTTON

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 16B8211 9001AL2
Product Name Pushbutton Switch; Product Range Schneider Electric Pushbutton Switches
Terminal Type Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Micro switches - Z 415/M 415 - T 415-11-1-P4 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
22mm Mushroom Push-Turn Buttons - 2AML4 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1437569-2 - TE Connectivity
Specs
Switch Function Momentary Contact
Features Illuminated Switch
Max Current Rating 5 amps
View Details