Schneider Electric, Ltd. Contactor 9001-DG11

Description
CONTACT BLOCK, 16AMP, 500VAC. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACT BLOCK, 16AMP, 500VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 57333246 - Radwell International
Willingboro, NJ, United States
Contactor
57333246
Contactor 57333246
CONTACT BLOCK, 16AMP, 500VAC. FREE 2 YEAR RADWELL WARRANTY

CONTACT BLOCK, 16AMP, 500VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 57333246
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-65A-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 214 HP
Three Phase Power 214 HP
DC Horsepower 214 HP
View Details
Contactor - 217984606 - Radwell International
Specs
Number of Poles 3
Continuous Current 35 amps
Motor Voltage 24 volts
View Details