Schneider Electric Contactor, 3Pst-No, 240Vac, 90A, Panel; Load Current Inductive Square D By Schneider Electric 8910DPA93V09

Description
CONTACTOR, 3PST-NO, 240VAC, 90A, PANEL; Load Current Inductive:90A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:50hp; Switching Current AC1:120A RoHS Compliant: No
Datasheet
Description
CONTACTOR, 3PST-NO, 240VAC, 90A, PANEL; Load Current Inductive:90A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:50hp; Switching Current AC1:120A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 240Vac, 90A, Panel; Load Current Inductive Square D By Schneider Electric - 50F4334 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 240Vac, 90A, Panel; Load Current Inductive Square D By Schneider Electric
50F4334
Contactor, 3Pst-No, 240Vac, 90A, Panel; Load Current Inductive Square D By Schneider Electric 50F4334
CONTACTOR, 3PST-NO, 240VAC, 90A, PANEL; Load Current Inductive:90A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:50hp; Switching Current AC1:120A RoHS Compliant: No

CONTACTOR, 3PST-NO, 240VAC, 90A, PANEL; Load Current Inductive:90A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:50hp; Switching Current AC1:120A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 50F4334
Product Name Contactor, 3Pst-No, 240Vac, 90A, Panel; Load Current Inductive Square D By Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GTM501BAC-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 1221318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details
C294 - Double pole DC contactor up to 1,500 V -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 2
Current 40 amps
View Details
Type 6K.13 - Industrial contactors - 6K1390724374 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details