Schneider Electric Contactor, 3Pst-No, 240Vac, Socket; Load Current Inductive Square D By Schneider Electric 8910DPA73V09

Description
CONTACTOR, 3PST-NO, 240VAC, SOCKET; Load Current Inductive:75A; Relay Mounting:Socket; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:40hp; Switching Current AC1:- RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 240VAC, SOCKET; Load Current Inductive:75A; Relay Mounting:Socket; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:40hp; Switching Current AC1:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 240Vac, Socket; Load Current Inductive Square D By Schneider Electric - 50F4328 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 240Vac, Socket; Load Current Inductive Square D By Schneider Electric
50F4328
Contactor, 3Pst-No, 240Vac, Socket; Load Current Inductive Square D By Schneider Electric 50F4328
CONTACTOR, 3PST-NO, 240VAC, SOCKET; Load Current Inductive:75A; Relay Mounting:Socket; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:40hp; Switching Current AC1:- RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 240VAC, SOCKET; Load Current Inductive:75A; Relay Mounting:Socket; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:40hp; Switching Current AC1:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 50F4328
Product Name Contactor, 3Pst-No, 240Vac, Socket; Load Current Inductive Square D By Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 22.32 - Modular contactors 25A - 223202304540 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Contactors - 1221036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details
CS115 - 4 pole AC and DC Contactor -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 4
Current 30 amps
View Details