Schneider Electric Definite Purpose Contactor; Load Current Inductive Square D By Schneider Electric 8910DPA72V02

Description
DEFINITE PURPOSE CONTACTOR; Load Current Inductive:75A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:40hp; Switching Current AC1:94A; Coil Type:AC RoHS Compliant: No
Description
DEFINITE PURPOSE CONTACTOR; Load Current Inductive:75A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:40hp; Switching Current AC1:94A; Coil Type:AC RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Definite Purpose Contactor, part number 50F4326, is designed for inductive load applications with a maximum load current of 75 A. It operates at a rated voltage of 600 V AC and is suitable for single-phase systems. The contactor features a double-pole, single-throw (DPST-NO) configuration, allowing for efficient control of electrical circuits. It is equipped with quick connect terminals and box lugs for electrical connections. The product is UL Recognized and CSA certified, ensuring compliance with safety standards. It is also compliant with REACh and EU RoHS directives, making it a suitable choice for environmentally conscious projects. The contactor has a warranty period of 18 months and weighs approximately 3.44 lbs (1.56 kg).

Datasheet Summary
Powered by GS/AI

The Definite Purpose Contactor, part number 50F4326, is designed for inductive load applications with a maximum load current of 75 A. It operates at a rated voltage of 600 V AC and is suitable for single-phase systems. The contactor features a double-pole, single-throw (DPST-NO) configuration, allowing for efficient control of electrical circuits. It is equipped with quick connect terminals and box lugs for electrical connections. The product is UL Recognized and CSA certified, ensuring compliance with safety standards. It is also compliant with REACh and EU RoHS directives, making it a suitable choice for environmentally conscious projects. The contactor has a warranty period of 18 months and weighs approximately 3.44 lbs (1.56 kg).

Suppliers

Company
Product
Description
Supplier Links
Definite Purpose Contactor; Load Current Inductive Square D By Schneider Electric - 50F4326 - Newark, An Avnet Company
Chicago, IL, United States
Definite Purpose Contactor; Load Current Inductive Square D By Schneider Electric
50F4326
Definite Purpose Contactor; Load Current Inductive Square D By Schneider Electric 50F4326
DEFINITE PURPOSE CONTACTOR; Load Current Inductive:75A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:40hp; Switching Current AC1:94A; Coil Type:AC RoHS Compliant: No

DEFINITE PURPOSE CONTACTOR; Load Current Inductive:75A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-NO; No. of Poles:2 Pole; Switching Power AC3:40hp; Switching Current AC1:94A; Coil Type:AC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 50F4326
Product Name Definite Purpose Contactor; Load Current Inductive Square D By Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GXSB16CE-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
S307 - Cam switch elements -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 250 to 300 amps
View Details
Type 6K.04 - Mini industrial contactors - 6K0481104712 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details