Schneider Electric Definite Purpose Contactor; Load Current Inductive Square D By Schneider Electric 8910DPA63V14

Description
DEFINITE PURPOSE CONTACTOR; Load Current Inductive:60A; Relay Mounting:Panel Mount; Operating Voltage:24VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:24VRoHS Compliant: Yes
Datasheet
Description
DEFINITE PURPOSE CONTACTOR; Load Current Inductive:60A; Relay Mounting:Panel Mount; Operating Voltage:24VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:24VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Definite Purpose Contactor; Load Current Inductive Square D By Schneider Electric - 50F4321 - Newark, An Avnet Company
Chicago, IL, United States
Definite Purpose Contactor; Load Current Inductive Square D By Schneider Electric
50F4321
Definite Purpose Contactor; Load Current Inductive Square D By Schneider Electric 50F4321
DEFINITE PURPOSE CONTACTOR; Load Current Inductive:60A; Relay Mounting:Panel Mount; Operating Voltage:24VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:24VRoHS Compliant: Yes

DEFINITE PURPOSE CONTACTOR; Load Current Inductive:60A; Relay Mounting:Panel Mount; Operating Voltage:24VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:24VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 50F4321
Product Name Definite Purpose Contactor; Load Current Inductive Square D By Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 3596-GX14FBB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Contactors - 1221320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details