Schneider Electric Contactor;Definite Purpose;3PST-NO;40A;Ctrl-V 120AC;10HP@230VAC,20HP@460/575VAC 8910DPA43V02

Description
Definite Purpose Contactors are ideal for heating, air conditioning, refrigeration, data processing and food service equipment. New compact 1- and 2-pole contactors are available along with full size 2-, 3- and 4-pole devices. They feature quick connect terminals and binder head screws for easy wiring. Box lugs are standard on 40 ampere contactors and larger. An exclusive DIN track mounting option may reduce installation costs. Coils can be changed on the Type DPA contactors quickly without a tool. Auxiliary contact modules snap on either side of the Type DPA contactors. Features: Compact Design Industry Standard Mounting Double Break Contacts Low Coil VA Straight-Through Wiring Low Cost Quick Connect Terminals and Binder Head Screws for Wiring Ease DP Contactors Rated 100,000 Operations DPA Contactors Rated 200,000 Operations Specifications: Approvals: UL Listed File Number E42240 CCN NLDX; CSA Certified File Number LR25490 Class 321104; CE Marked Enclosure Type: Open Maximum Voltage Rating: 600 VAC Mounting Type: Panel Phase: 1-Phase Type: DP
Datasheet
Description
Definite Purpose Contactors are ideal for heating, air conditioning, refrigeration, data processing and food service equipment. New compact 1- and 2-pole contactors are available along with full size 2-, 3- and 4-pole devices. They feature quick connect terminals and binder head screws for easy wiring. Box lugs are standard on 40 ampere contactors and larger. An exclusive DIN track mounting option may reduce installation costs. Coils can be changed on the Type DPA contactors quickly without a tool. Auxiliary contact modules snap on either side of the Type DPA contactors. Features: Compact Design Industry Standard Mounting Double Break Contacts Low Coil VA Straight-Through Wiring Low Cost Quick Connect Terminals and Binder Head Screws for Wiring Ease DP Contactors Rated 100,000 Operations DPA Contactors Rated 200,000 Operations Specifications: Approvals: UL Listed File Number E42240 CCN NLDX; CSA Certified File Number LR25490 Class 321104; CE Marked Enclosure Type: Open Maximum Voltage Rating: 600 VAC Mounting Type: Panel Phase: 1-Phase Type: DP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor;Definite Purpose;3PST-NO;40A;Ctrl-V 120AC;10HP@230VAC,20HP@460/575VAC - 70060219 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contactor;Definite Purpose;3PST-NO;40A;Ctrl-V 120AC;10HP@230VAC,20HP@460/575VAC
70060219
Contactor;Definite Purpose;3PST-NO;40A;Ctrl-V 120AC;10HP@230VAC,20HP@460/575VAC 70060219
Definite Purpose Contactors are ideal for heating, air conditioning, refrigeration, data processing and food service equipment. New compact 1- and 2-pole contactors are available along with full size 2-, 3- and 4-pole devices. They feature quick connect terminals and binder head screws for easy wiring. Box lugs are standard on 40 ampere contactors and larger. An exclusive DIN track mounting option may reduce installation costs. Coils can be changed on the Type DPA contactors quickly without a tool. Auxiliary contact modules snap on either side of the Type DPA contactors. Features: Compact Design Industry Standard Mounting Double Break Contacts Low Coil VA Straight-Through Wiring Low Cost Quick Connect Terminals and Binder Head Screws for Wiring Ease DP Contactors Rated 100,000 Operations DPA Contactors Rated 200,000 Operations Specifications: Approvals: UL Listed File Number E42240 CCN NLDX; CSA Certified File Number LR25490 Class 321104; CE Marked Enclosure Type: Open Maximum Voltage Rating: 600 VAC Mounting Type: Panel Phase: 1-Phase Type: DP

Definite Purpose Contactors are ideal for heating, air conditioning, refrigeration, data processing and food service equipment. New compact 1- and 2-pole contactors are available along with full size 2-, 3- and 4-pole devices. They feature quick connect terminals and binder head screws for easy wiring. Box lugs are standard on 40 ampere contactors and larger. An exclusive DIN track mounting option may reduce installation costs. Coils can be changed on the Type DPA contactors quickly without a tool. Auxiliary contact modules snap on either side of the Type DPA contactors. Features:

  • Compact Design
  • Industry Standard
  • Mounting
  • Double Break Contacts
  • Low Coil VA
  • Straight-Through Wiring
  • Low Cost
  • Quick Connect Terminals and Binder Head Screws for Wiring Ease
  • DP Contactors Rated 100,000 Operations
  • DPA Contactors Rated 200,000 Operations Specifications:
  • Approvals: UL Listed File Number E42240 CCN NLDX; CSA Certified File Number LR25490 Class 321104; CE Marked
  • Enclosure Type: Open
  • Maximum Voltage Rating: 600 VAC
  • Mounting Type: Panel
  • Phase: 1-Phase
  • Type: DP
Supplier's Site
Contactor, 3Pst-No, 120Vac, 40A, Panel; Load Current Inductive Square D By Schneider Electric - 50F4308 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 120Vac, 40A, Panel; Load Current Inductive Square D By Schneider Electric
50F4308
Contactor, 3Pst-No, 120Vac, 40A, Panel; Load Current Inductive Square D By Schneider Electric 50F4308
CONTACTOR, 3PST-NO, 120VAC, 40A, PANEL; Load Current Inductive:40A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Current AC1:50A RoHS Compliant: No

CONTACTOR, 3PST-NO, 120VAC, 40A, PANEL; Load Current Inductive:40A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Current AC1:50A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 70060219 50F4308
Product Name Contactor;Definite Purpose;3PST-NO;40A;Ctrl-V 120AC;10HP@230VAC,20HP@460/575VAC Contactor, 3Pst-No, 120Vac, 40A, Panel; Load Current Inductive Square D By Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
AFS11, AFS711, AFS177, AFS717, AFS817, AFS797 - 2 and 4 pole motor reversing contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 4
Current 80 to 250 amps
View Details
Contactors - 844-FCC-360-AY4-ND - DigiKey
Specs
Type Electrical Contactor
View Details
Auxiliary Contacts - 1216871 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Mounting DIN Rail; Screw
View Details