Schneider Electric Definite Purpose Contactor; Load Current Inductive Square D By Schneider Electric 8910DPA32V14

Description
DEFINITE PURPOSE CONTACTOR; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:24VAC; Contact Configuration:DPST; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Voltage VAC Nom:24V RoHS Compliant: Yes
Datasheet
Description
DEFINITE PURPOSE CONTACTOR; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:24VAC; Contact Configuration:DPST; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Voltage VAC Nom:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Definite Purpose Contactor; Load Current Inductive Square D By Schneider Electric - 50F4294 - Newark, An Avnet Company
Chicago, IL, United States
Definite Purpose Contactor; Load Current Inductive Square D By Schneider Electric
50F4294
Definite Purpose Contactor; Load Current Inductive Square D By Schneider Electric 50F4294
DEFINITE PURPOSE CONTACTOR; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:24VAC; Contact Configuration:DPST; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Voltage VAC Nom:24V RoHS Compliant: Yes

DEFINITE PURPOSE CONTACTOR; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:24VAC; Contact Configuration:DPST; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Voltage VAC Nom:24V RoHS Compliant: Yes

Supplier's Site Datasheet
Contactor;Definite Purpose;DPST-NO;30A;Ctrl-V 24AC;2HP@115VAC,5HP@230VAC - 70060212 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contactor;Definite Purpose;DPST-NO;30A;Ctrl-V 24AC;2HP@115VAC,5HP@230VAC
70060212
Contactor;Definite Purpose;DPST-NO;30A;Ctrl-V 24AC;2HP@115VAC,5HP@230VAC 70060212
Definite Purpose Contactors are ideal for heating, air conditioning, refrigeration, data processing and food service equipment. New compact 1- and 2-pole contactors are available along with full size 2-, 3- and 4-pole devices. They feature quick connect terminals and binder head screws for easy wiring. Box lugs are standard on 40 ampere contactors and larger. An exclusive DIN track mounting option may reduce installation costs. Coils can be changed on the Type DPA contactors quickly without a tool. Auxiliary contact modules snap on either side of the Type DPA contactors. Features: Compact Design Industry Standard Mounting Double Break Contacts Low Coil VA Straight-Through Wiring Low Cost Quick Connect Terminals and Binder Head Screws for Wiring Ease DP Contactors Rated 100,000 Operations DPA Contactors Rated 200,000 Operations Specifications: Approvals: UL Listed File Number E42240 CCN NLDX; CSA Certified File Number LR25490 Class 321104; CE Marked Enclosure Type: Open Maximum Voltage Rating: 600 VAC Mounting Type: Panel Phase: 1-Phase Type: DP

Definite Purpose Contactors are ideal for heating, air conditioning, refrigeration, data processing and food service equipment. New compact 1- and 2-pole contactors are available along with full size 2-, 3- and 4-pole devices. They feature quick connect terminals and binder head screws for easy wiring. Box lugs are standard on 40 ampere contactors and larger. An exclusive DIN track mounting option may reduce installation costs. Coils can be changed on the Type DPA contactors quickly without a tool. Auxiliary contact modules snap on either side of the Type DPA contactors. Features:

  • Compact Design
  • Industry Standard
  • Mounting
  • Double Break Contacts
  • Low Coil VA
  • Straight-Through Wiring
  • Low Cost
  • Quick Connect Terminals and Binder Head Screws for Wiring Ease
  • DP Contactors Rated 100,000 Operations
  • DPA Contactors Rated 200,000 Operations Specifications:
  • Approvals: UL Listed File Number E42240 CCN NLDX; CSA Certified File Number LR25490 Class 321104; CE Marked
  • Enclosure Type: Open
  • Maximum Voltage Rating: 600 VAC
  • Mounting Type: Panel
  • Phase: 1-Phase
  • Type: DP
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Contactors Electrical Contactors
Product Number 50F4294 70060212
Product Name Definite Purpose Contactor; Load Current Inductive Square D By Schneider Electric Contactor;Definite Purpose;DPST-NO;30A;Ctrl-V 24AC;2HP@115VAC,5HP@230VAC
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 3596-GX34CDB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Definite Purpose Contactors - 4-1611007-2 - TE Connectivity
Specs
Type Electrical Contactor
Poles 2
VAC 240 volts
View Details
C195 - AC and bidirectional DC contactors up to 1,500 volts -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 320 amps
VDC 200 to 1500 volts
View Details