Schneider Electric Contactor, Dpst-No, 120Vac, Din Rail; Load Current Inductive Square D By Schneider Electric 8910DPA32V02Y181

Description
CONTACTOR, DPST-NO, 120VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:600VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:30A RoHS Compliant: NA
Description
CONTACTOR, DPST-NO, 120VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:600VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:30A RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Contactor, Dpst-No, 120Vac, Din Rail; Load Current Inductive Square D By Schneider Electric - 60AC4385 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Dpst-No, 120Vac, Din Rail; Load Current Inductive Square D By Schneider Electric
60AC4385
Contactor, Dpst-No, 120Vac, Din Rail; Load Current Inductive Square D By Schneider Electric 60AC4385
CONTACTOR, DPST-NO, 120VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:600VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:30A RoHS Compliant: NA

CONTACTOR, DPST-NO, 120VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:600VAC; Contact Configuration:DPST-NO; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:30A RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 60AC4385
Product Name Contactor, Dpst-No, 120Vac, Din Rail; Load Current Inductive Square D By Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Contactors - 3596-GX21CCC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223400484320 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 5-1618400-3-ND - DigiKey
Specs
Type Electrical Contactor
View Details