Schneider Electric Contactor, Dpst-No, 120Vac, Panel; Load Current Inductive Square D By Schneider Electric 8910DP42V02

Description
CONTACTOR, DPST-NO, 120VAC, PANEL; Load Current Inductive:160A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:5hp; Switching Current AC1:40A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, DPST-NO, 120VAC, PANEL; Load Current Inductive:160A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:5hp; Switching Current AC1:40A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Dpst-No, 120Vac, Panel; Load Current Inductive Square D By Schneider Electric - 16B7974 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Dpst-No, 120Vac, Panel; Load Current Inductive Square D By Schneider Electric
16B7974
Contactor, Dpst-No, 120Vac, Panel; Load Current Inductive Square D By Schneider Electric 16B7974
CONTACTOR, DPST-NO, 120VAC, PANEL; Load Current Inductive:160A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:5hp; Switching Current AC1:40A RoHS Compliant: Yes

CONTACTOR, DPST-NO, 120VAC, PANEL; Load Current Inductive:160A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-NO; No. of Poles:2 Pole; Switching Power AC3:5hp; Switching Current AC1:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 16B7974
Product Name Contactor, Dpst-No, 120Vac, Panel; Load Current Inductive Square D By Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GXL14C1AC-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223200481540 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Contactors - 1221037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details