Schneider Electric Contactor, Dpst-No, 220Vac, Panel; Load Current Inductive Square D By Schneider Electric 8910DP32V09

Description
CONTACTOR, DPST-NO, 220VAC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600V; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:30A RoHS Compliant: No
Datasheet
Description
CONTACTOR, DPST-NO, 220VAC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600V; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:30A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Dpst-No, 220Vac, Panel; Load Current Inductive Square D By Schneider Electric - 50F4274 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Dpst-No, 220Vac, Panel; Load Current Inductive Square D By Schneider Electric
50F4274
Contactor, Dpst-No, 220Vac, Panel; Load Current Inductive Square D By Schneider Electric 50F4274
CONTACTOR, DPST-NO, 220VAC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600V; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:30A RoHS Compliant: No

CONTACTOR, DPST-NO, 220VAC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600V; Contact Configuration:DPST-NO; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:30A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 50F4274
Product Name Contactor, Dpst-No, 220Vac, Panel; Load Current Inductive Square D By Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX23CB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
C137, C163, C164 - Battery contactors for railway and industrial applications -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 140 amps
VDC 110 to 120 volts
View Details
Type 22.34 - Modular contactors 25A - 223400601720 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details