Schneider Electric Definite Purpose Contactor; Load Current Inductive Square D By Schneider Electric 8910DP31V14

Description
DEFINITE PURPOSE CONTACTOR; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:40A; Coil Type:AC RoHS Compliant: No
Datasheet
Description
DEFINITE PURPOSE CONTACTOR; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:40A; Coil Type:AC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Definite Purpose Contactor; Load Current Inductive Square D By Schneider Electric - 50F4264 - Newark, An Avnet Company
Chicago, IL, United States
Definite Purpose Contactor; Load Current Inductive Square D By Schneider Electric
50F4264
Definite Purpose Contactor; Load Current Inductive Square D By Schneider Electric 50F4264
DEFINITE PURPOSE CONTACTOR; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:40A; Coil Type:AC RoHS Compliant: No

DEFINITE PURPOSE CONTACTOR; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:40A; Coil Type:AC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 50F4264
Product Name Definite Purpose Contactor; Load Current Inductive Square D By Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GV221CAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
C303 - 1-pole bi-directional DC NO contactors up to 500 amps -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 1
Current 350 to 500 amps
View Details
Type 22.34 - Modular contactors 25A - 223400484620 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details