Schneider Electric Contactor, Dpst, 220Vac, 20A, Panel; Load Current Inductive Square D By Schneider Electric 8910DP12V09

Description
CONTACTOR, DPST, 220VAC, 20A, PANEL; Load Current Inductive:20A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Type:ACRoHS Compliant: No
Datasheet
Description
CONTACTOR, DPST, 220VAC, 20A, PANEL; Load Current Inductive:20A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Type:ACRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Dpst, 220Vac, 20A, Panel; Load Current Inductive Square D By Schneider Electric - 50F4269 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Dpst, 220Vac, 20A, Panel; Load Current Inductive Square D By Schneider Electric
50F4269
Contactor, Dpst, 220Vac, 20A, Panel; Load Current Inductive Square D By Schneider Electric 50F4269
CONTACTOR, DPST, 220VAC, 20A, PANEL; Load Current Inductive:20A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Type:ACRoHS Compliant: No

CONTACTOR, DPST, 220VAC, 20A, PANEL; Load Current Inductive:20A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-NO; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Type:ACRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 50F4269
Product Name Contactor, Dpst, 220Vac, 20A, Panel; Load Current Inductive Square D By Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX23BCC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
C137, C163, C164 - Battery contactors for railway and industrial applications -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 140 amps
VDC 110 to 120 volts
View Details
Type 6K.13 - Industrial contactors - 6K1391104324 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details