Schneider Electric, Ltd. Contactor 8903SXO14V02

Description
LIGHTING CONTACTOR 600VAC 300A NEMA. FREE 2 YEAR RADWELL WARRANTY
Description
LIGHTING CONTACTOR 600VAC 300A NEMA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 57348173 - Radwell International
Willingboro, NJ, United States
Contactor
57348173
Contactor 57348173
LIGHTING CONTACTOR 600VAC 300A NEMA. FREE 2 YEAR RADWELL WARRANTY

LIGHTING CONTACTOR 600VAC 300A NEMA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 57348173
Product Name Contactor
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Coil Contactors - MC-225A-48V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 670 HP
Three Phase Power 670 HP
DC Horsepower 670 HP
View Details
Solid State Overload/Relay - 99575268 - Radwell International
Specs
Device Technology Solid State
View Details