Schneider Electric Load Current Inductive Square D By Schneider Electric 8903SPO2V02

Description
Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:60A; Coil Voltage VAC Nom:120V; Coil Voltage VDC Nom:- RoHS Compliant: Yes
Datasheet
Description
Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:60A; Coil Voltage VAC Nom:120V; Coil Voltage VDC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Current Inductive Square D By Schneider Electric - 16B7828 - Newark, An Avnet Company
Chicago, IL, United States
Load Current Inductive Square D By Schneider Electric
16B7828
Load Current Inductive Square D By Schneider Electric 16B7828
Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:60A; Coil Voltage VAC Nom:120V; Coil Voltage VDC Nom:- RoHS Compliant: Yes

Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:60A; Coil Voltage VAC Nom:120V; Coil Voltage VDC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 16B7828
Product Name Load Current Inductive Square D By Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX23BBC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Specs
Type Electrical Contactor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Type 22.44 - Modular contactor 40A - 224400244710 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details