Schneider Electric Lighting Contactor; Load Current Inductive Square D By Schneider Electric 8903LXO60V01

Description
LIGHTING CONTACTOR; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:6PST; No. of Poles:6 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Voltage VAC Nom:24V RoHS Compliant: No
Datasheet
Description
LIGHTING CONTACTOR; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:6PST; No. of Poles:6 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Voltage VAC Nom:24V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Contactor; Load Current Inductive Square D By Schneider Electric - 16B7742 - Newark, An Avnet Company
Chicago, IL, United States
Lighting Contactor; Load Current Inductive Square D By Schneider Electric
16B7742
Lighting Contactor; Load Current Inductive Square D By Schneider Electric 16B7742
LIGHTING CONTACTOR; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:6PST; No. of Poles:6 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Voltage VAC Nom:24V RoHS Compliant: No

LIGHTING CONTACTOR; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:6PST; No. of Poles:6 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Voltage VAC Nom:24V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 16B7742
Product Name Lighting Contactor; Load Current Inductive Square D By Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

CT - single and double pole NO contactors for AC and DC (bidirectional) -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 2
Current 400 to 800 amps
View Details
Definite Purpose Contactors - 9-1611015-9 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 277 volts
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Contactors - 1221042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details