Schneider Electric Lighting Contactor; Load Current Inductive Square D By Schneider Electric 8903LXG60V01

Description
LIGHTING CONTACTOR; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:6PST; No. of Poles:6 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Voltage VAC Nom:24V RoHS Compliant: No
Description
LIGHTING CONTACTOR; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:6PST; No. of Poles:6 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Voltage VAC Nom:24V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Lighting Contactor; Load Current Inductive Square D By Schneider Electric - 16B7715 - Newark, An Avnet Company
Chicago, IL, United States
Lighting Contactor; Load Current Inductive Square D By Schneider Electric
16B7715
Lighting Contactor; Load Current Inductive Square D By Schneider Electric 16B7715
LIGHTING CONTACTOR; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:6PST; No. of Poles:6 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Voltage VAC Nom:24V RoHS Compliant: No

LIGHTING CONTACTOR; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:6PST; No. of Poles:6 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Voltage VAC Nom:24V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 16B7715
Product Name Lighting Contactor; Load Current Inductive Square D By Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 5-1616982-4-ND - DigiKey
Specs
Type Electrical Contactor
View Details
Type 22.32 - Modular contactors 25A - 223202301340 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Contactors - 3596-GX11TA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
C805 - DC bi-directional switching -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details