Schneider Electric Lighting Contactor; Load Current Inductive Square D By Schneider Electric 8903LXG30V02

Description
LIGHTING CONTACTOR; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Voltage VAC Nom:120V RoHS Compliant: No
Datasheet
Description
LIGHTING CONTACTOR; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Voltage VAC Nom:120V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Contactor; Load Current Inductive Square D By Schneider Electric - 81C3691 - Newark, An Avnet Company
Chicago, IL, United States
Lighting Contactor; Load Current Inductive Square D By Schneider Electric
81C3691
Lighting Contactor; Load Current Inductive Square D By Schneider Electric 81C3691
LIGHTING CONTACTOR; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Voltage VAC Nom:120V RoHS Compliant: No

LIGHTING CONTACTOR; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Voltage VAC Nom:120V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 81C3691
Product Name Lighting Contactor; Load Current Inductive Square D By Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.04 - Mini industrial contactors - 6K0482304812 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 41-1-2071576-1-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
S306 - Cam switch elements -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 160 to 200 amps
View Details
Contactors - 3596-GX23CCB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details